Pasternack HN Male to HN Male Cable 48 Inch Length Using 93 Ohm RG62 Coax PE34438LF-48

Description
PE34438LF-48 is a HN male to HN male cable using RG62 coax. This Pasternack HN male to HN male cable assembly uses a 50 Ohm HN for connector 1 and a 50 Ohm HN for connector 2. Our male HN to male HN cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE34438LF-48 HN male to HN male cable assembly is constructed with RG62 coax.
Datasheet
Description
PE34438LF-48 is a HN male to HN male cable using RG62 coax. This Pasternack HN male to HN male cable assembly uses a 50 Ohm HN for connector 1 and a 50 Ohm HN for connector 2. Our male HN to male HN cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE34438LF-48 HN male to HN male cable assembly is constructed with RG62 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN Male to HN Male Cable 48 Inch Length Using 93 Ohm RG62 Coax - PE34438LF-48 - Pasternack
Irvine, CA, United States
HN Male to HN Male Cable 48 Inch Length Using 93 Ohm RG62 Coax
PE34438LF-48
HN Male to HN Male Cable 48 Inch Length Using 93 Ohm RG62 Coax PE34438LF-48
PE34438LF-48 is a HN male to HN male cable using RG62 coax. This Pasternack HN male to HN male cable assembly uses a 50 Ohm HN for connector 1 and a 50 Ohm HN for connector 2. Our male HN to male HN cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE34438LF-48 HN male to HN male cable assembly is constructed with RG62 coax.

PE34438LF-48 is a HN male to HN male cable using RG62 coax. This Pasternack HN male to HN male cable assembly uses a 50 Ohm HN for connector 1 and a 50 Ohm HN for connector 2.

Our male HN to male HN cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE34438LF-48 HN male to HN male cable assembly is constructed with RG62 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34438LF-48
Product Name HN Male to HN Male Cable 48 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details