Pasternack C Male to C Male Cable 48 Inch Length Using 93 Ohm RG62 Coax PE34435LF-48

Description
PE34435LF-48 is a type C male to type C male cable using RG62 coax. This Pasternack C type male to C type male cable assembly uses a 50 Ohm type C for connector 1 and a 50 Ohm type C for connector 2. Our male type C to male type C cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE34435LF-48 C type male to C type male cable assembly is constructed with RG62 coax.
Datasheet
Description
PE34435LF-48 is a type C male to type C male cable using RG62 coax. This Pasternack C type male to C type male cable assembly uses a 50 Ohm type C for connector 1 and a 50 Ohm type C for connector 2. Our male type C to male type C cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE34435LF-48 C type male to C type male cable assembly is constructed with RG62 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Male to C Male Cable 48 Inch Length Using 93 Ohm RG62 Coax - PE34435LF-48 - Pasternack
Irvine, CA, United States
C Male to C Male Cable 48 Inch Length Using 93 Ohm RG62 Coax
PE34435LF-48
C Male to C Male Cable 48 Inch Length Using 93 Ohm RG62 Coax PE34435LF-48
PE34435LF-48 is a type C male to type C male cable using RG62 coax. This Pasternack C type male to C type male cable assembly uses a 50 Ohm type C for connector 1 and a 50 Ohm type C for connector 2. Our male type C to male type C cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE34435LF-48 C type male to C type male cable assembly is constructed with RG62 coax.

PE34435LF-48 is a type C male to type C male cable using RG62 coax. This Pasternack C type male to C type male cable assembly uses a 50 Ohm type C for connector 1 and a 50 Ohm type C for connector 2.

Our male type C to male type C cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE34435LF-48 C type male to C type male cable assembly is constructed with RG62 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34435LF-48
Product Name C Male to C Male Cable 48 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-35-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-M23G8-E-10-Q9N-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details