Pasternack MHV Male to SHV Plug Cable 24 Inch Length Using RG225 Coax PE34407-24

Description
PE34407-24 is a MHV male to SHV plug cable using RG225 coax. This Pasternack MHV male to SHV plug cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm SHV for connector 2. Our male MHV to plug SHV cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34407-24 MHV male to SHV plug cable assembly is constructed with RG225 coax.
Datasheet
Description
PE34407-24 is a MHV male to SHV plug cable using RG225 coax. This Pasternack MHV male to SHV plug cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm SHV for connector 2. Our male MHV to plug SHV cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34407-24 MHV male to SHV plug cable assembly is constructed with RG225 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV Male to SHV Plug Cable 24 Inch Length Using RG225 Coax - PE34407-24 - Pasternack
Irvine, CA, United States
MHV Male to SHV Plug Cable 24 Inch Length Using RG225 Coax
PE34407-24
MHV Male to SHV Plug Cable 24 Inch Length Using RG225 Coax PE34407-24
PE34407-24 is a MHV male to SHV plug cable using RG225 coax. This Pasternack MHV male to SHV plug cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm SHV for connector 2. Our male MHV to plug SHV cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34407-24 MHV male to SHV plug cable assembly is constructed with RG225 coax.

PE34407-24 is a MHV male to SHV plug cable using RG225 coax. This Pasternack MHV male to SHV plug cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm SHV for connector 2.

Our male MHV to plug SHV cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34407-24 MHV male to SHV plug cable assembly is constructed with RG225 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34407-24
Product Name MHV Male to SHV Plug Cable 24 Inch Length Using RG225 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2483396-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
Stability Cables - SP-24292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-M16G8-E-2.5-Q9-LE8-1 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details