Pasternack N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using RG188 Coax, RoHS PE34238LF-24

Description
PE34238LF-24 is a type N male right angle to type N male right angle cable using RG188 coax. This Pasternack N type male right angle to N type male right angle cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. type N right angle to type N right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male N type right angle to male N type right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34238LF-24 type N male right angle to type N male right angle cable assembly is constructed with RG188 coax.
Datasheet
Description
PE34238LF-24 is a type N male right angle to type N male right angle cable using RG188 coax. This Pasternack N type male right angle to N type male right angle cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. type N right angle to type N right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male N type right angle to male N type right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34238LF-24 type N male right angle to type N male right angle cable assembly is constructed with RG188 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using RG188 Coax, RoHS - PE34238LF-24 - Pasternack
Irvine, CA, United States
N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using RG188 Coax, RoHS
PE34238LF-24
N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using RG188 Coax, RoHS PE34238LF-24
PE34238LF-24 is a type N male right angle to type N male right angle cable using RG188 coax. This Pasternack N type male right angle to N type male right angle cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. type N right angle to type N right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male N type right angle to male N type right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34238LF-24 type N male right angle to type N male right angle cable assembly is constructed with RG188 coax.

PE34238LF-24 is a type N male right angle to type N male right angle cable using RG188 coax. This Pasternack N type male right angle to N type male right angle cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. type N right angle to type N right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male N type right angle to male N type right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34238LF-24 type N male right angle to type N male right angle cable assembly is constructed with RG188 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34238LF-24
Product Name N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using RG188 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2479973-2 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Stability Cables - SP-35-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - NEBU-M12G5-K-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers