Pasternack TNC Male to TNC Male Cable 12 Inch Length Using 93 Ohm RG62 Coax PE3408-12

Description
PE3408-12 is a TNC male to TNC male cable using RG62 coax. This Pasternack TNC male to TNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm TNC for connector 2. Our male TNC to male TNC cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3408-12 TNC male to TNC male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3408-12 is a TNC male to TNC male cable using RG62 coax. This Pasternack TNC male to TNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm TNC for connector 2. Our male TNC to male TNC cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3408-12 TNC male to TNC male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male to TNC Male Cable 12 Inch Length Using 93 Ohm RG62 Coax - PE3408-12 - Pasternack
Irvine, CA, United States
TNC Male to TNC Male Cable 12 Inch Length Using 93 Ohm RG62 Coax
PE3408-12
TNC Male to TNC Male Cable 12 Inch Length Using 93 Ohm RG62 Coax PE3408-12
PE3408-12 is a TNC male to TNC male cable using RG62 coax. This Pasternack TNC male to TNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm TNC for connector 2. Our male TNC to male TNC cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3408-12 TNC male to TNC male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.

PE3408-12 is a TNC male to TNC male cable using RG62 coax. This Pasternack TNC male to TNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm TNC for connector 2.

Our male TNC to male TNC cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3408-12 TNC male to TNC male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3408-12
Product Name TNC Male to TNC Male Cable 12 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details