Pasternack SMA Male to N Female Bulkhead Cable 60 Inch Length Using RG316-DS Coax PE33929-60

Description
PE33929-60 is a SMA male to type N female bulkhead cable using RG316-DS coax. This Pasternack SMA male to type N female bulkhead cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. Our male SMA to female type N bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33929-60 SMA male to type N female bulkhead cable assembly is constructed with RG316-DS coax.
Datasheet
Description
PE33929-60 is a SMA male to type N female bulkhead cable using RG316-DS coax. This Pasternack SMA male to type N female bulkhead cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. Our male SMA to female type N bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33929-60 SMA male to type N female bulkhead cable assembly is constructed with RG316-DS coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to N Female Bulkhead Cable 60 Inch Length Using RG316-DS Coax - PE33929-60 - Pasternack
Irvine, CA, United States
SMA Male to N Female Bulkhead Cable 60 Inch Length Using RG316-DS Coax
PE33929-60
SMA Male to N Female Bulkhead Cable 60 Inch Length Using RG316-DS Coax PE33929-60
PE33929-60 is a SMA male to type N female bulkhead cable using RG316-DS coax. This Pasternack SMA male to type N female bulkhead cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. Our male SMA to female type N bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33929-60 SMA male to type N female bulkhead cable assembly is constructed with RG316-DS coax.

PE33929-60 is a SMA male to type N female bulkhead cable using RG316-DS coax. This Pasternack SMA male to type N female bulkhead cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2.

Our male SMA to female type N bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33929-60 SMA male to type N female bulkhead cable assembly is constructed with RG316-DS coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33929-60
Product Name SMA Male to N Female Bulkhead Cable 60 Inch Length Using RG316-DS Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1767055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details