Pasternack SMB Plug to SMB Plug Right Angle Cable 60 Inch Length Using RG58 Coax, RoHS PE33666LF-60

Description
PE33666LF-60 is a SMB plug to SMB plug right angle cable using RG58 coax. This Pasternack SMB plug to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug SMB to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33666LF-60 SMB plug to SMB plug right angle cable assembly is constructed with RG58 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE33666LF-60 is a SMB plug to SMB plug right angle cable using RG58 coax. This Pasternack SMB plug to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug SMB to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33666LF-60 SMB plug to SMB plug right angle cable assembly is constructed with RG58 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Plug to SMB Plug Right Angle Cable 60 Inch Length Using RG58 Coax, RoHS - PE33666LF-60 - Pasternack
Irvine, CA, United States
SMB Plug to SMB Plug Right Angle Cable 60 Inch Length Using RG58 Coax, RoHS
PE33666LF-60
SMB Plug to SMB Plug Right Angle Cable 60 Inch Length Using RG58 Coax, RoHS PE33666LF-60
PE33666LF-60 is a SMB plug to SMB plug right angle cable using RG58 coax. This Pasternack SMB plug to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug SMB to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33666LF-60 SMB plug to SMB plug right angle cable assembly is constructed with RG58 coax and the maximum VSWR is 1.4:1.

PE33666LF-60 is a SMB plug to SMB plug right angle cable using RG58 coax. This Pasternack SMB plug to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our plug SMB to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33666LF-60 SMB plug to SMB plug right angle cable assembly is constructed with RG58 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33666LF-60
Product Name SMB Plug to SMB Plug Right Angle Cable 60 Inch Length Using RG58 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details