Pasternack BNC Male to Hook Cable 48 Inch Length Using 75 Ohm RG59 Coax PE33563-48

Description
Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 48 Inch Length Using 75 Ohm RG59 Coax
Datasheet
Description
Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 48 Inch Length Using 75 Ohm RG59 Coax
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to Hook Cable 48 Inch Length Using 75 Ohm RG59 Coax - PE33563-48 - Pasternack
Irvine, CA, United States
BNC Male to Hook Cable 48 Inch Length Using 75 Ohm RG59 Coax
PE33563-48
BNC Male to Hook Cable 48 Inch Length Using 75 Ohm RG59 Coax PE33563-48
Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 48 Inch Length Using 75 Ohm RG59 Coax

Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 48 Inch Length Using 75 Ohm RG59 Coax

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33563-48
Product Name BNC Male to Hook Cable 48 Inch Length Using 75 Ohm RG59 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details