Pasternack 75 Ohm BNC Male to 75 Ohm BNC Female Cable 36 Inch Length Using 75 Ohm RG187 Coax, RoHS PE33445LF-36

Description
PE33445LF-36 is a BNC male to BNC female cable using RG187 coax. This Pasternack BNC male to BNC female cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33445LF-36 BNC male to BNC female cable assembly is constructed with RG187 coax.
Datasheet
Description
PE33445LF-36 is a BNC male to BNC female cable using RG187 coax. This Pasternack BNC male to BNC female cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33445LF-36 BNC male to BNC female cable assembly is constructed with RG187 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Male to 75 Ohm BNC Female Cable 36 Inch Length Using 75 Ohm RG187 Coax, RoHS - PE33445LF-36 - Pasternack
Irvine, CA, United States
75 Ohm BNC Male to 75 Ohm BNC Female Cable 36 Inch Length Using 75 Ohm RG187 Coax, RoHS
PE33445LF-36
75 Ohm BNC Male to 75 Ohm BNC Female Cable 36 Inch Length Using 75 Ohm RG187 Coax, RoHS PE33445LF-36
PE33445LF-36 is a BNC male to BNC female cable using RG187 coax. This Pasternack BNC male to BNC female cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33445LF-36 BNC male to BNC female cable assembly is constructed with RG187 coax.

PE33445LF-36 is a BNC male to BNC female cable using RG187 coax. This Pasternack BNC male to BNC female cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2.

Our male BNC to female BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33445LF-36 BNC male to BNC female cable assembly is constructed with RG187 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33445LF-36
Product Name 75 Ohm BNC Male to 75 Ohm BNC Female Cable 36 Inch Length Using 75 Ohm RG187 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Coaxial Cable - 4097862 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Motor cable - NEBM-S1G9-E-25-Q5-LE6 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details