Pasternack SMA Male to SMA Female Cable 12 Inch Length Using 75 Ohm RG59 Coax PE3333-12

Description
PE3333-12 is a SMA male to SMA female cable using RG59 coax. This Pasternack SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3333-12 SMA male to SMA female cable assembly is constructed with RG59 coax.
Datasheet
Description
PE3333-12 is a SMA male to SMA female cable using RG59 coax. This Pasternack SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3333-12 SMA male to SMA female cable assembly is constructed with RG59 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Female Cable 12 Inch Length Using 75 Ohm RG59 Coax - PE3333-12 - Pasternack
Irvine, CA, United States
SMA Male to SMA Female Cable 12 Inch Length Using 75 Ohm RG59 Coax
PE3333-12
SMA Male to SMA Female Cable 12 Inch Length Using 75 Ohm RG59 Coax PE3333-12
PE3333-12 is a SMA male to SMA female cable using RG59 coax. This Pasternack SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3333-12 SMA male to SMA female cable assembly is constructed with RG59 coax.

PE3333-12 is a SMA male to SMA female cable using RG59 coax. This Pasternack SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2.

Our male SMA to female SMA cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3333-12 SMA male to SMA female cable assembly is constructed with RG59 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3333-12
Product Name SMA Male to SMA Female Cable 12 Inch Length Using 75 Ohm RG59 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2410329-4 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Stability Cables - SP-185-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-S1W9-E-7-Q5-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details