Pasternack SMB Plug to SMB Plug Right Angle Cable 48 Inch Length Using RG188-DS Coax, RoHS PE33143LF-48

Description
PE33143LF-48 is a SMB plug to SMB plug right angle cable using RG188-DS coax. This Pasternack SMB plug to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug SMB to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33143LF-48 SMB plug to SMB plug right angle cable assembly is constructed with RG188-DS coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE33143LF-48 is a SMB plug to SMB plug right angle cable using RG188-DS coax. This Pasternack SMB plug to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug SMB to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33143LF-48 SMB plug to SMB plug right angle cable assembly is constructed with RG188-DS coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Plug to SMB Plug Right Angle Cable 48 Inch Length Using RG188-DS Coax, RoHS - PE33143LF-48 - Pasternack
Irvine, CA, United States
SMB Plug to SMB Plug Right Angle Cable 48 Inch Length Using RG188-DS Coax, RoHS
PE33143LF-48
SMB Plug to SMB Plug Right Angle Cable 48 Inch Length Using RG188-DS Coax, RoHS PE33143LF-48
PE33143LF-48 is a SMB plug to SMB plug right angle cable using RG188-DS coax. This Pasternack SMB plug to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug SMB to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33143LF-48 SMB plug to SMB plug right angle cable assembly is constructed with RG188-DS coax and the maximum VSWR is 1.4:1.

PE33143LF-48 is a SMB plug to SMB plug right angle cable using RG188-DS coax. This Pasternack SMB plug to SMB plug right angle cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. SMB to SMB right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our plug SMB to plug SMB right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE33143LF-48 SMB plug to SMB plug right angle cable assembly is constructed with RG188-DS coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33143LF-48
Product Name SMB Plug to SMB Plug Right Angle Cable 48 Inch Length Using RG188-DS Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cable Assemblies - 1-2016703-0 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
5 suppliers
Stability Cables - SP-24292-FM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-2-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers