Pasternack RF Directional Coupler PE2CP1158

Description
RF Directional Coupler General Purpose 2GHz ~ 18GHz 3dB 50W Module, SMA Connectors
Description
RF Directional Coupler General Purpose 2GHz ~ 18GHz 3dB 50W Module, SMA Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The PE2CP1158 is a 180-degree hybrid coupler designed for RF applications, operating within a frequency range of 2 GHz to 18 GHz. It features a high power handling capability of 50 Watts continuous wave (CW) and provides a minimum isolation of 16 dB. The coupler has a typical voltage standing wave ratio (VSWR) of 1.3:1 and a maximum of 1.4:1, ensuring efficient signal transmission. This coupler is equipped with SMA female connectors and is suitable for various applications, including test and measurement, commercial communications, SATCOM, military communications, and wireless communications. The device maintains stable performance across an operating temperature range of -45 to +85 degrees Celsius and can withstand storage temperatures from -55 to +125 degrees Celsius. With a compact size of 3.23 inches in length, 0.89 inches in width, and 0.43 inches in height, the PE2CP1158 is designed for easy integration into existing systems. Its low insertion loss of 1.2 dB typical and good amplitude and phase balance make it a reliable choice for applications requiring precise power distribution with a 180-degree phase shift.

Datasheet Summary
Powered by GS/AI

The PE2CP1158 is a 180-degree hybrid coupler designed for RF applications, operating within a frequency range of 2 GHz to 18 GHz. It features a high power handling capability of 50 Watts continuous wave (CW) and provides a minimum isolation of 16 dB. The coupler has a typical voltage standing wave ratio (VSWR) of 1.3:1 and a maximum of 1.4:1, ensuring efficient signal transmission. This coupler is equipped with SMA female connectors and is suitable for various applications, including test and measurement, commercial communications, SATCOM, military communications, and wireless communications. The device maintains stable performance across an operating temperature range of -45 to +85 degrees Celsius and can withstand storage temperatures from -55 to +125 degrees Celsius. With a compact size of 3.23 inches in length, 0.89 inches in width, and 0.43 inches in height, the PE2CP1158 is designed for easy integration into existing systems. Its low insertion loss of 1.2 dB typical and good amplitude and phase balance make it a reliable choice for applications requiring precise power distribution with a 180-degree phase shift.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP1158 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1158
RF Directional Coupler PE2CP1158
RF Directional Coupler General Purpose 2GHz ~ 18GHz 3dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 2GHz ~ 18GHz 3dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number PE2CP1158
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPC30-1020-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz
View Details