Pasternack RF Directional Coupler PE2CP1153

Description
RF Directional Coupler General Purpose 1.3GHz ~ 2.6GHz 3dB 100W Module, SMA Connectors
Datasheet
Description
RF Directional Coupler General Purpose 1.3GHz ~ 2.6GHz 3dB 100W Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP1153 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1153
RF Directional Coupler PE2CP1153
RF Directional Coupler General Purpose 1.3GHz ~ 2.6GHz 3dB 100W Module, SMA Connectors

RF Directional Coupler General Purpose 1.3GHz ~ 2.6GHz 3dB 100W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number PE2CP1153
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543152 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 3157-ZGDC10-372HP+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 380.00 to 3700.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-2000-18000-30-S - kTB Solutions
Specs
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
High Frequency Directional Coupler - FPC06073 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers