Pasternack RF Directional Coupler PE2CP1129-10

Description
RF Directional Coupler 5G, GSM, LTE 6GHz ~ 26.5GHz 10dB 30W Module
Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 6GHz ~ 26.5GHz 10dB 30W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP1129-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1129-10
RF Directional Coupler PE2CP1129-10
RF Directional Coupler 5G, GSM, LTE 6GHz ~ 26.5GHz 10dB 30W Module

RF Directional Coupler 5G, GSM, LTE 6GHz ~ 26.5GHz 10dB 30W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1129-10
RF and Wireless - RF Directional Coupler PE2CP1129-10
CPLR 10DB 2.92MM 6-26.5GHZ 30W

CPLR 10DB 2.92MM 6-26.5GHZ 30W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number PE2CP1129-10 PE2CP1129-10
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
6.8 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-6-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
Dual Directional Couplers - NDDC-1000-6000-40-10-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 40.00 watts
View Details
RF Directional Coupler - 1761-FPC06075-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 12000.00 to 18000.00 MHz
View Details