Pasternack RF and Wireless - RF Directional Coupler PE2CP1126-10

Description
CPLR 10DB2.92MM 18-40GHZ 30W
Datasheet
Description
CPLR 10DB2.92MM 18-40GHZ 30W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1126-10
RF and Wireless - RF Directional Coupler PE2CP1126-10
CPLR 10DB2.92MM 18-40GHZ 30W

CPLR 10DB2.92MM 18-40GHZ 30W

Supplier's Site
RF Directional Coupler - PE2CP1126-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1126-10
RF Directional Coupler PE2CP1126-10
RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 10dB 30W Module

RF Directional Coupler 5G, GSM, LTE 18GHz ~ 40GHz 10dB 30W Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP1126-10 PE2CP1126-10
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55180440 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
View Details
RF Directional Coupler - 3157-ZFDC-15-6+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 0.03 to 35.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-400-650-K8-N - kTB Solutions
Specs
Frequency Range 400.00 to 650.00 MHz
Power 800.00 watts
Insertion Loss 0.50 dB
View Details
High Frequency Directional Coupler - FPC06700 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers