The PE2CP1111 is a directional RF coupler designed for operation within the frequency range of 12.4 GHz to 18 GHz. It features a coupling value of 20 dB and is rated for a maximum continuous wave (CW) input power of 50 Watts, with peak power handling capabilities of up to 1 kilowatt. The coupler is equipped with SMA connectors and has a maximum voltage standing wave ratio (VSWR) of 1.35:1, ensuring efficient signal transmission. This coupler is suitable for various applications, including communications systems such as CDMA, GSM, and LTE, as well as amplifier systems, aviation, aerospace, and defense applications. It operates effectively across a temperature range of -55°C to 105°C and meets environmental standards for humidity, shock, vibration, and altitude, making it a robust choice for demanding conditions. The compact dimensions of the coupler are 1 inch in length, 0.38 inches in width, and 0.5 inches in height, with an aluminum housing finish.
RF Directional Coupler CDMA, GSM, LTE 12.4GHz ~ 18GHz 20dB 50W Module, SMA Connectors
CPLR 20DBSMA 12.4-18GHZ 50W
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Couplers | RF Couplers |
| Product Number | PE2CP1111 | PE2CP1111 |
| Product Name | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional |