Pasternack RF Directional Coupler PE2CP1048

Description
RF Directional Coupler General Purpose 960MHz ~ 1.22GHz 125W Module
Datasheet
Description
RF Directional Coupler General Purpose 960MHz ~ 1.22GHz 125W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP1048 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1048
RF Directional Coupler PE2CP1048
RF Directional Coupler General Purpose 960MHz ~ 1.22GHz 125W Module

RF Directional Coupler General Purpose 960MHz ~ 1.22GHz 125W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1048
RF and Wireless - RF Directional Coupler PE2CP1048
90D PCB HYB CPL 0.96-1.2GHZ 125W

90D PCB HYB CPL 0.96-1.2GHZ 125W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number PE2CP1048 PE2CP1048
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5533150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
View Details
16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω - TCD-16-23-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
90 Degree Hybrid Couplers - NHC9-400-650-K8-N - kTB Solutions
Specs
Frequency Range 400.00 to 650.00 MHz
Power 800.00 watts
Insertion Loss 0.50 dB
View Details
High Frequency Resistive Coupler - FPC07803 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers