Pasternack RF and Wireless - RF Directional Coupler PE2CP1046

Description
90D PCB HYB CPL 0.8-2.5GHZ 200W
Datasheet
Description
90D PCB HYB CPL 0.8-2.5GHZ 200W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1046
RF and Wireless - RF Directional Coupler PE2CP1046
90D PCB HYB CPL 0.8-2.5GHZ 200W

90D PCB HYB CPL 0.8-2.5GHZ 200W

Supplier's Site
RF Directional Coupler - PE2CP1046 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1046
RF Directional Coupler PE2CP1046
RF Directional Coupler General Purpose 800MHz ~ 2.5GHz 200W Module

RF Directional Coupler General Purpose 800MHz ~ 2.5GHz 200W Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP1046 PE2CP1046
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o56214240 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
12 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-12-4-75L+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
90 Degree Hybrid Couplers - NHC9-3200-4000-30-S - kTB Solutions
Specs
Frequency Range 3200.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
High Frequency Directional Coupler - FPC06153 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers