Pasternack RF Directional Coupler PE2CP1033

Description
RF Directional Coupler General Purpose 130MHz ~ 180MHz 800W Module
Description
RF Directional Coupler General Purpose 130MHz ~ 180MHz 800W Module
Datasheet
Datasheet Summary
Powered by GS/AI

The PE2CP1033 is a 90-degree drop-in hybrid coupler designed for RF applications, operating within a frequency range of 130 MHz to 180 MHz. It is capable of handling up to 800 watts of input power and provides 18 dB of isolation. The coupler features a compact package size of 2.65 inches by 2.65 inches and is equipped with gold-plated silver leads, which enhance soldering reliability and electrical performance. With a voltage standing wave ratio (VSWR) of 1.25:1 and an insertion loss of 0.2 dB, the PE2CP1033 is suitable for various applications, including test and measurement, military and commercial communications, wireless communications, and SATCOM. The device is designed to split an input signal into two paths with a 90-degree phase shift or to combine two signals while maintaining high isolation. It operates effectively in a temperature range from -55 to +85 degrees Celsius, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The PE2CP1033 is a 90-degree drop-in hybrid coupler designed for RF applications, operating within a frequency range of 130 MHz to 180 MHz. It is capable of handling up to 800 watts of input power and provides 18 dB of isolation. The coupler features a compact package size of 2.65 inches by 2.65 inches and is equipped with gold-plated silver leads, which enhance soldering reliability and electrical performance. With a voltage standing wave ratio (VSWR) of 1.25:1 and an insertion loss of 0.2 dB, the PE2CP1033 is suitable for various applications, including test and measurement, military and commercial communications, wireless communications, and SATCOM. The device is designed to split an input signal into two paths with a 90-degree phase shift or to combine two signals while maintaining high isolation. It operates effectively in a temperature range from -55 to +85 degrees Celsius, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP1033 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1033
RF Directional Coupler PE2CP1033
RF Directional Coupler General Purpose 130MHz ~ 180MHz 800W Module

RF Directional Coupler General Purpose 130MHz ~ 180MHz 800W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1033
RF and Wireless - RF Directional Coupler PE2CP1033
90D PCB HYB CPL 130-180MHZ 800W

90D PCB HYB CPL 130-180MHZ 800W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number PE2CP1033 PE2CP1033
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPC30-2040-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 4000.00 MHz
View Details