Pasternack RF Directional Coupler PE2CP025-10

Description
RF Directional Coupler General Purpose 800MHz ~ 2.2GHz 10 ± 1dB 50W Module, SMA Connectors
Datasheet
Description
RF Directional Coupler General Purpose 800MHz ~ 2.2GHz 10 ± 1dB 50W Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP025-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP025-10
RF Directional Coupler PE2CP025-10
RF Directional Coupler General Purpose 800MHz ~ 2.2GHz 10 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 800MHz ~ 2.2GHz 10 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP025-10
RF and Wireless - RF Directional Coupler PE2CP025-10
CPLR 10DBSMA 800MHZ-2.2GHZ 50W

CPLR 10DBSMA 800MHZ-2.2GHZ 50W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number PE2CP025-10 PE2CP025-10
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543154 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details
18.2 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-18-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
90 Degree Hybrid Couplers - NHC9-1000-4000-30-S - kTB Solutions
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.60 dB
View Details
RF Directional Coupler - 1761-FPC07183-TCT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 24000.00 to 33000.00 MHz
View Details
2 suppliers