Pasternack RF and Wireless - RF Directional Coupler PE2CP017

Description
90DEG HYB CPL 2-4GHZ 50W
Datasheet
Description
90DEG HYB CPL 2-4GHZ 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP017
RF and Wireless - RF Directional Coupler PE2CP017
90DEG HYB CPL 2-4GHZ 50W

90DEG HYB CPL 2-4GHZ 50W

Supplier's Site
RF Directional Coupler - PE2CP017 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP017
RF Directional Coupler PE2CP017
RF Directional Coupler General Purpose 2GHz ~ 4GHz 3dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 2GHz ~ 4GHz 3dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP017 PE2CP017
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5573150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - ADC-15-4-75+ - Quarktwin Technology Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 5.00 to 1000.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-1000-4000-30-S - kTB Solutions
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.60 dB
View Details
High Frequency Directional Coupler - FPC06151 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers