Pasternack RF and Wireless - RF Directional Coupler PE2CP005-6

Description
CPLR 6DBSMA 1-4GHZ 50W
Datasheet
Description
CPLR 6DBSMA 1-4GHZ 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP005-6
RF and Wireless - RF Directional Coupler PE2CP005-6
CPLR 6DBSMA 1-4GHZ 50W

CPLR 6DBSMA 1-4GHZ 50W

Supplier's Site
RF Directional Coupler - PE2CP005-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP005-6
RF Directional Coupler PE2CP005-6
RF Directional Coupler General Purpose 1GHz ~ 4GHz 6 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 1GHz ~ 4GHz 6 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP005-6 PE2CP005-6
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o56214240 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Directional Couplers - WMC-0.3-8-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 300.00 to 8000.00 MHz
View Details
10.5 dB Directional Coupler, 1 - 250 MHz, 75Ω - ZDC-10-1-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details