Pasternack RF and Wireless - RF Directional Coupler PE2CP004-10

Description
CPLR 10DBSMA 2-8GHZ 50W
Datasheet
Description
CPLR 10DBSMA 2-8GHZ 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP004-10
RF and Wireless - RF Directional Coupler PE2CP004-10
CPLR 10DBSMA 2-8GHZ 50W

CPLR 10DBSMA 2-8GHZ 50W

Supplier's Site
RF Directional Coupler - PE2CP004-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP004-10
RF Directional Coupler PE2CP004-10
RF Directional Coupler General Purpose 2GHz ~ 8GHz 10 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 2GHz ~ 8GHz 10 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP004-10 PE2CP004-10
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5555250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-D18PA+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; SOT-23-6
Frequency Range 1700.00 to 2000.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-2000-18000-30-S - kTB Solutions
Specs
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
High Frequency Directional Coupler - FPC06075 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers