Pasternack RF Directional Coupler PE2CP000-30

Description
RF Directional Coupler General Purpose 2GHz ~ 18GHz 30 ± 1dB 50W Module, SMA Connectors
Datasheet
Description
RF Directional Coupler General Purpose 2GHz ~ 18GHz 30 ± 1dB 50W Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP000-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP000-30
RF Directional Coupler PE2CP000-30
RF Directional Coupler General Purpose 2GHz ~ 18GHz 30 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 2GHz ~ 18GHz 30 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP000-30
RF and Wireless - RF Directional Coupler PE2CP000-30
CPLR 30DBSMA 2-18GHZ 50W

CPLR 30DBSMA 2-18GHZ 50W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number PE2CP000-30 PE2CP000-30
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4005070 - ULTRA4005070 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 7000.00 MHz
Insertion Loss 2.70 dB
View Details
QH-0226, 3 dB Quadrature Hybrid - QH-0226 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2000.00 to 26000.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details