Pasternack RF and Wireless - RF Directional Coupler PE2240-30

Description
Directional 30 dB N Coupler From
Description
Directional 30 dB N Coupler From

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2240-30
RF and Wireless - RF Directional Coupler PE2240-30
Directional 30 dB N Coupler From

Directional 30 dB N Coupler From

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2240-30
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-20-1.17G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 650.00 to 1700.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 101720013 - 101720013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 20000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-4000-18000-20 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 18000.00 MHz
Power 20.00 watts
View Details