Pasternack RF and Wireless - RF Directional Coupler PE2215-10

Description
Directional 10 dB SMA Coupler Fr
Description
Directional 10 dB SMA Coupler Fr

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2215-10
RF and Wireless - RF Directional Coupler PE2215-10
Directional 10 dB SMA Coupler Fr

Directional 10 dB SMA Coupler Fr

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2215-10
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 100318010 - 100318010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 18000.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC07237-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details