Pasternack RF and Wireless - RF Directional Coupler PE2207-6

Description
Directional 6 dB SMA Coupler Fro
Description
Directional 6 dB SMA Coupler Fro

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2207-6
RF and Wireless - RF Directional Coupler PE2207-6
Directional 6 dB SMA Coupler Fro

Directional 6 dB SMA Coupler Fro

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2207-6
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6-12G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 14500.00 MHz
View Details
8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Direct Couplers 104012430-Q-1006 - 104012430-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
Single Directional Couplers - NSDC-400-2700-K4-40-N - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 2700.00 MHz
Power 400.00 watts
View Details