Pasternack RF and Wireless - RF Directional Coupler PE2203-10

Description
Directional 10 dB SMA Coupler Fr
Description
Directional 10 dB SMA Coupler Fr

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2203-10
RF and Wireless - RF Directional Coupler PE2203-10
Directional 10 dB SMA Coupler Fr

Directional 10 dB SMA Coupler Fr

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2203-10
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 120406 - 120406 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC08035-TDKR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 20000.00 to 40000.00 MHz
View Details
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details