Passive Plus, Inc. Ceramic Capacitors 1111X473KP500

Description
CAP CER 0.047UF 50V X7R 1111
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V X7R 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111X473KP500TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X473KP500TR-ND
Ceramic Capacitors 4363-1111X473KP500TR-ND
CAP CER 0.047UF 50V X7R 1111

CAP CER 0.047UF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111X473KP500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X473KP500CT-ND
Ceramic Capacitors 4363-1111X473KP500CT-ND
CAP CER 0.047UF 50V X7R 1111

CAP CER 0.047UF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111X473KP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X473KP500DKR-ND
Ceramic Capacitors 4363-1111X473KP500DKR-ND
CAP CER 0.047UF 50V X7R 1111

CAP CER 0.047UF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 1111X473KP500 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111X473KP500
Ceramic Capacitors 1111X473KP500
.110 X.110 47000 PF 10% 50 VOLT,

.110 X.110 47000 PF 10% 50 VOLT,

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111X473KP500TR-ND 4363-1111X473KP500DKR-ND 1111X473KP500
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1572-1001-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details