Passive Plus, Inc. Ceramic Capacitors 1111X104MW500X

Description
CAP CER 0.1UF 50V X7R 1111
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111X104MW500XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X104MW500XTR-ND
Ceramic Capacitors 4363-1111X104MW500XTR-ND
CAP CER 0.1UF 50V X7R 1111

CAP CER 0.1UF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111X104MW500XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X104MW500XCT-ND
Ceramic Capacitors 4363-1111X104MW500XCT-ND
CAP CER 0.1UF 50V X7R 1111

CAP CER 0.1UF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111X104MW500XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X104MW500XDKR-ND
Ceramic Capacitors 4363-1111X104MW500XDKR-ND
CAP CER 0.1UF 50V X7R 1111

CAP CER 0.1UF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 1111X104MW500X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111X104MW500X
Ceramic Capacitors 1111X104MW500X
.110 X.110 .1UF 20% 50 VOLT, X7R

.110 X.110 .1UF 20% 50 VOLT, X7R

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1111X104MW500X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1111X104MW500X
Capacitors - Ceramic Capacitors 1111X104MW500X
CAP CER 0.1UF 50V X7R 1111

CAP CER 0.1UF 50V X7R 1111

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4363-1111X104MW500XTR-ND 4363-1111X104MW500XDKR-ND 1111X104MW500X 1111X104MW500X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; Bypass; RF, Microwave, High Frequency, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers