Passive Plus, Inc. Ceramic Capacitors 1111P910FP501X

Description
CAP CER 91PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 91PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P910FP501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P910FP501XDKR-ND
Ceramic Capacitors 4363-1111P910FP501XDKR-ND
CAP CER 91PF 500V P90 1111

CAP CER 91PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P910FP501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P910FP501XTR-ND
Ceramic Capacitors 4363-1111P910FP501XTR-ND
CAP CER 91PF 500V P90 1111

CAP CER 91PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P910FP501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P910FP501XCT-ND
Ceramic Capacitors 4363-1111P910FP501XCT-ND
CAP CER 91PF 500V P90 1111

CAP CER 91PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P910FP501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P910FP501X
Ceramic Capacitors 1111P910FP501X
.110 X.110 91 PF 1% 500 VOLTS NO

.110 X.110 91 PF 1% 500 VOLTS NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P910FP501XDKR-ND 4363-1111P910FP501XTR-ND 1111P910FP501X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers