Passive Plus, Inc. Ceramic Capacitors 1111P820JW501X

Description
CAP CER 82PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 82PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P820JW501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P820JW501XTR-ND
Ceramic Capacitors 4363-1111P820JW501XTR-ND
CAP CER 82PF 500V P90 1111

CAP CER 82PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P820JW501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P820JW501XCT-ND
Ceramic Capacitors 4363-1111P820JW501XCT-ND
CAP CER 82PF 500V P90 1111

CAP CER 82PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P820JW501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P820JW501XDKR-ND
Ceramic Capacitors 4363-1111P820JW501XDKR-ND
CAP CER 82PF 500V P90 1111

CAP CER 82PF 500V P90 1111

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1111P820JW501X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1111P820JW501X
Capacitors - Ceramic Capacitors 1111P820JW501X
CAP CER 82PF 500V P90 1111

CAP CER 82PF 500V P90 1111

Supplier's Site
Ceramic Capacitors - 1111P820JW501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P820JW501X
Ceramic Capacitors 1111P820JW501X
.110 X.110 82 PF 5% 500 VOLTS SU

.110 X.110 82 PF 5% 500 VOLTS SU

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4363-1111P820JW501XTR-ND 4363-1111P820JW501XDKR-ND 1111P820JW501X 1111P820JW501X
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; Bypass; RF, Microwave, High Frequency, Bypass, Decoupling High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details