Passive Plus, Inc. Ceramic Capacitors 1111P331GW201X

Description
CAP CER 330PF 200V P90 1111
Request a Quote Datasheet
Description
CAP CER 330PF 200V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P331GW201XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P331GW201XTR-ND
Ceramic Capacitors 4363-1111P331GW201XTR-ND
CAP CER 330PF 200V P90 1111

CAP CER 330PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P331GW201XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P331GW201XDKR-ND
Ceramic Capacitors 4363-1111P331GW201XDKR-ND
CAP CER 330PF 200V P90 1111

CAP CER 330PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P331GW201XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P331GW201XCT-ND
Ceramic Capacitors 4363-1111P331GW201XCT-ND
CAP CER 330PF 200V P90 1111

CAP CER 330PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P331GW201X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P331GW201X
Ceramic Capacitors 1111P331GW201X
.110 X.110 330 PF 2% 200 VOLTS S

.110 X.110 330 PF 2% 200 VOLTS S

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P331GW201XTR-ND 4363-1111P331GW201XDKR-ND 1111P331GW201X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details