Passive Plus, Inc. Ceramic Capacitors 1111P161GW301X

Description
CAP CER 160PF 300V P90 1111
Request a Quote Datasheet
Description
CAP CER 160PF 300V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P161GW301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P161GW301XCT-ND
Ceramic Capacitors 4363-1111P161GW301XCT-ND
CAP CER 160PF 300V P90 1111

CAP CER 160PF 300V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P161GW301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P161GW301XTR-ND
Ceramic Capacitors 4363-1111P161GW301XTR-ND
CAP CER 160PF 300V P90 1111

CAP CER 160PF 300V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P161GW301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P161GW301XDKR-ND
Ceramic Capacitors 4363-1111P161GW301XDKR-ND
CAP CER 160PF 300V P90 1111

CAP CER 160PF 300V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P161GW301X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P161GW301X
Ceramic Capacitors 1111P161GW301X
.110 X.110 160 PF 2% 300 VOLTS S

.110 X.110 160 PF 2% 300 VOLTS S

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P161GW301XCT-ND 4363-1111P161GW301XDKR-ND 1111P161GW301X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details