Passive Plus, Inc. Ceramic Capacitors 1111P110FP501X

Description
CAP CER 11PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 11PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P110FP501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P110FP501XCT-ND
Ceramic Capacitors 4363-1111P110FP501XCT-ND
CAP CER 11PF 500V P90 1111

CAP CER 11PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P110FP501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P110FP501XDKR-ND
Ceramic Capacitors 4363-1111P110FP501XDKR-ND
CAP CER 11PF 500V P90 1111

CAP CER 11PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P110FP501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P110FP501XTR-ND
Ceramic Capacitors 4363-1111P110FP501XTR-ND
CAP CER 11PF 500V P90 1111

CAP CER 11PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P110FP501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P110FP501X
Ceramic Capacitors 1111P110FP501X
.110 X.110 11 PF 1% 500 VOLTS NO

.110 X.110 11 PF 1% 500 VOLTS NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P110FP501XCT-ND 4363-1111P110FP501XDKR-ND 1111P110FP501X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details