Passive Plus, Inc. Ceramic Capacitors 1111P102KW500X

Description
CAP CER 1000PF 50V P90 1111
Request a Quote Datasheet
Description
CAP CER 1000PF 50V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P102KW500XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P102KW500XCT-ND
Ceramic Capacitors 4363-1111P102KW500XCT-ND
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P102KW500XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P102KW500XTR-ND
Ceramic Capacitors 4363-1111P102KW500XTR-ND
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P102KW500XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P102KW500XDKR-ND
Ceramic Capacitors 4363-1111P102KW500XDKR-ND
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111P102KW500XCT-ND 4363-1111P102KW500XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 336SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers