Passive Plus, Inc. Ceramic Capacitors 1111P101JW501X

Description
CAP CER 100PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 100PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111P101JW501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P101JW501XTR-ND
Ceramic Capacitors 4363-1111P101JW501XTR-ND
CAP CER 100PF 500V P90 1111

CAP CER 100PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P101JW501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P101JW501XCT-ND
Ceramic Capacitors 4363-1111P101JW501XCT-ND
CAP CER 100PF 500V P90 1111

CAP CER 100PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111P101JW501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111P101JW501XDKR-ND
Ceramic Capacitors 4363-1111P101JW501XDKR-ND
CAP CER 100PF 500V P90 1111

CAP CER 100PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 1111P101JW501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111P101JW501X
Ceramic Capacitors 1111P101JW501X
.110 X.110 100 PF 5% 500 VOLTS S

.110 X.110 100 PF 5% 500 VOLTS S

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111P101JW501XTR-ND 4363-1111P101JW501XDKR-ND 1111P101JW501X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details