Passive Plus, Inc. Ceramic Capacitors 1111N270FW501X

Description
CAP CER 27PF 500V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 27PF 500V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111N270FW501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N270FW501XDKR-ND
Ceramic Capacitors 4363-1111N270FW501XDKR-ND
CAP CER 27PF 500V C0G/NP0 1111

CAP CER 27PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111N270FW501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N270FW501XTR-ND
Ceramic Capacitors 4363-1111N270FW501XTR-ND
CAP CER 27PF 500V C0G/NP0 1111

CAP CER 27PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111N270FW501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N270FW501XCT-ND
Ceramic Capacitors 4363-1111N270FW501XCT-ND
CAP CER 27PF 500V C0G/NP0 1111

CAP CER 27PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 1111N270FW501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111N270FW501X
Ceramic Capacitors 1111N270FW501X
.110 X.110 27PF 1% 500V NP0 SURF

.110 X.110 27PF 1% 500V NP0 SURF

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111N270FW501XDKR-ND 4363-1111N270FW501XTR-ND 1111N270FW501X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX331K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details