Passive Plus, Inc. Ceramic Capacitors 1111N200GW501X

Description
CAP CER 20PF 500V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 20PF 500V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111N200GW501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N200GW501XDKR-ND
Ceramic Capacitors 4363-1111N200GW501XDKR-ND
CAP CER 20PF 500V C0G/NP0 1111

CAP CER 20PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111N200GW501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N200GW501XCT-ND
Ceramic Capacitors 4363-1111N200GW501XCT-ND
CAP CER 20PF 500V C0G/NP0 1111

CAP CER 20PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111N200GW501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111N200GW501XTR-ND
Ceramic Capacitors 4363-1111N200GW501XTR-ND
CAP CER 20PF 500V C0G/NP0 1111

CAP CER 20PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 1111N200GW501X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111N200GW501X
Ceramic Capacitors 1111N200GW501X
.110 X.110 20PF 2% 500V NP0 SURF

.110 X.110 20PF 2% 500V NP0 SURF

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-1111N200GW501XDKR-ND 4363-1111N200GW501XCT-ND 1111N200GW501X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details