Passive Plus, Inc. Ceramic Capacitors 1111C750KW152X

Description
.110 X.110 75 PF 10% 1500 VOLTS
Request a Quote Datasheet
Description
.110 X.110 75 PF 10% 1500 VOLTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C750KW152XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C750KW152XCT-ND
Ceramic Capacitors 4363-1111C750KW152XCT-ND
.110 X.110 75 PF 10% 1500 VOLTS

.110 X.110 75 PF 10% 1500 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C750KW152XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C750KW152XTR-ND
Ceramic Capacitors 4363-1111C750KW152XTR-ND
.110 X.110 75 PF 10% 1500 VOLTS

.110 X.110 75 PF 10% 1500 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C750KW152XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C750KW152XDKR-ND
Ceramic Capacitors 4363-1111C750KW152XDKR-ND
.110 X.110 75 PF 10% 1500 VOLTS

.110 X.110 75 PF 10% 1500 VOLTS

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C750KW152XCT-ND 4363-1111C750KW152XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details