.110 X.110 75 PF 5% 1500 VOLTS S
.110 X.110 75 PF 5% 1500 VOLTS S
.110 X.110 75 PF 5% 1500 VOLTS S
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4363-1111C750JW152XDKR-ND | 4363-1111C750JW152XCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Voltage Capacitor; High Frequency; RF / Microwave; Bypass | High Voltage Capacitor; High Frequency; RF / Microwave; Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |