Passive Plus, Inc. Ceramic Capacitors 1111C471GW601X

Description
.110 X.110 470 PF 2% 600 VOLTS S
Request a Quote Datasheet
Description
.110 X.110 470 PF 2% 600 VOLTS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C471GW601XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C471GW601XCT-ND
Ceramic Capacitors 4363-1111C471GW601XCT-ND
.110 X.110 470 PF 2% 600 VOLTS S

.110 X.110 470 PF 2% 600 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C471GW601XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C471GW601XDKR-ND
Ceramic Capacitors 4363-1111C471GW601XDKR-ND
.110 X.110 470 PF 2% 600 VOLTS S

.110 X.110 470 PF 2% 600 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C471GW601XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C471GW601XTR-ND
Ceramic Capacitors 4363-1111C471GW601XTR-ND
.110 X.110 470 PF 2% 600 VOLTS S

.110 X.110 470 PF 2% 600 VOLTS S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C471GW601XCT-ND 4363-1111C471GW601XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details