Passive Plus, Inc. Ceramic Capacitors 1111C331JW601X

Description
.110 X.110 330 PF 5% 600 VOLTS S
Request a Quote Datasheet
Description
.110 X.110 330 PF 5% 600 VOLTS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C331JW601XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C331JW601XTR-ND
Ceramic Capacitors 4363-1111C331JW601XTR-ND
.110 X.110 330 PF 5% 600 VOLTS S

.110 X.110 330 PF 5% 600 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C331JW601XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C331JW601XDKR-ND
Ceramic Capacitors 4363-1111C331JW601XDKR-ND
.110 X.110 330 PF 5% 600 VOLTS S

.110 X.110 330 PF 5% 600 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C331JW601XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C331JW601XCT-ND
Ceramic Capacitors 4363-1111C331JW601XCT-ND
.110 X.110 330 PF 5% 600 VOLTS S

.110 X.110 330 PF 5% 600 VOLTS S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C331JW601XTR-ND 4363-1111C331JW601XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details