Passive Plus, Inc. Ceramic Capacitors 1111C201KW102X

Description
.110 X.110 200 PF 10% 1000 VOLTS
Request a Quote Datasheet
Description
.110 X.110 200 PF 10% 1000 VOLTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C201KW102XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C201KW102XTR-ND
Ceramic Capacitors 4363-1111C201KW102XTR-ND
.110 X.110 200 PF 10% 1000 VOLTS

.110 X.110 200 PF 10% 1000 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C201KW102XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C201KW102XDKR-ND
Ceramic Capacitors 4363-1111C201KW102XDKR-ND
.110 X.110 200 PF 10% 1000 VOLTS

.110 X.110 200 PF 10% 1000 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C201KW102XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C201KW102XCT-ND
Ceramic Capacitors 4363-1111C201KW102XCT-ND
.110 X.110 200 PF 10% 1000 VOLTS

.110 X.110 200 PF 10% 1000 VOLTS

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C201KW102XTR-ND 4363-1111C201KW102XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - T20P5NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details