Passive Plus, Inc. Ceramic Capacitors 1111C201JW102X

Description
.110 X.110 200 PF 5% 1000 VOLTS
Request a Quote Datasheet
Description
.110 X.110 200 PF 5% 1000 VOLTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C201JW102XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C201JW102XTR-ND
Ceramic Capacitors 4363-1111C201JW102XTR-ND
.110 X.110 200 PF 5% 1000 VOLTS

.110 X.110 200 PF 5% 1000 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C201JW102XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C201JW102XCT-ND
Ceramic Capacitors 4363-1111C201JW102XCT-ND
.110 X.110 200 PF 5% 1000 VOLTS

.110 X.110 200 PF 5% 1000 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C201JW102XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C201JW102XDKR-ND
Ceramic Capacitors 4363-1111C201JW102XDKR-ND
.110 X.110 200 PF 5% 1000 VOLTS

.110 X.110 200 PF 5% 1000 VOLTS

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C201JW102XTR-ND 4363-1111C201JW102XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details