Passive Plus, Inc. Ceramic Capacitors 1111C151GW301X

Description
CAP CER 150PF 300V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 150PF 300V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C151GW301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C151GW301XCT-ND
Ceramic Capacitors 4363-1111C151GW301XCT-ND
CAP CER 150PF 300V C0G/NP0 1111

CAP CER 150PF 300V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C151GW301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C151GW301XTR-ND
Ceramic Capacitors 4363-1111C151GW301XTR-ND
CAP CER 150PF 300V C0G/NP0 1111

CAP CER 150PF 300V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C151GW301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C151GW301XDKR-ND
Ceramic Capacitors 4363-1111C151GW301XDKR-ND
CAP CER 150PF 300V C0G/NP0 1111

CAP CER 150PF 300V C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C151GW301XCT-ND 4363-1111C151GW301XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers