Passive Plus, Inc. Ceramic Capacitors 1111C101FW152X

Description
.110 X.110 100 PF 1% 1500 VOLTS
Request a Quote Datasheet
Description
.110 X.110 100 PF 1% 1500 VOLTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C101FW152XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C101FW152XCT-ND
Ceramic Capacitors 4363-1111C101FW152XCT-ND
.110 X.110 100 PF 1% 1500 VOLTS

.110 X.110 100 PF 1% 1500 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C101FW152XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C101FW152XTR-ND
Ceramic Capacitors 4363-1111C101FW152XTR-ND
.110 X.110 100 PF 1% 1500 VOLTS

.110 X.110 100 PF 1% 1500 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C101FW152XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C101FW152XDKR-ND
Ceramic Capacitors 4363-1111C101FW152XDKR-ND
.110 X.110 100 PF 1% 1500 VOLTS

.110 X.110 100 PF 1% 1500 VOLTS

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C101FW152XCT-ND 4363-1111C101FW152XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details