Passive Plus, Inc. Ceramic Capacitors 0805N680FW251X

Description
CAP CER 68PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 68PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0805N680FW251XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N680FW251XCT-ND
Ceramic Capacitors 4363-0805N680FW251XCT-ND
CAP CER 68PF 250V C0G/NP0 0805

CAP CER 68PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N680FW251XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N680FW251XTR-ND
Ceramic Capacitors 4363-0805N680FW251XTR-ND
CAP CER 68PF 250V C0G/NP0 0805

CAP CER 68PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N680FW251XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N680FW251XDKR-ND
Ceramic Capacitors 4363-0805N680FW251XDKR-ND
CAP CER 68PF 250V C0G/NP0 0805

CAP CER 68PF 250V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0805N680FW251XCT-ND 4363-0805N680FW251XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers