Passive Plus, Inc. Ceramic Capacitors 0805N430FW251X

Description
CAP CER 43PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 43PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0805N430FW251XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N430FW251XTR-ND
Ceramic Capacitors 4363-0805N430FW251XTR-ND
CAP CER 43PF 250V C0G/NP0 0805

CAP CER 43PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N430FW251XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N430FW251XCT-ND
Ceramic Capacitors 4363-0805N430FW251XCT-ND
CAP CER 43PF 250V C0G/NP0 0805

CAP CER 43PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 4363-0805N430FW251XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0805N430FW251XDKR-ND
Ceramic Capacitors 4363-0805N430FW251XDKR-ND
CAP CER 43PF 250V C0G/NP0 0805

CAP CER 43PF 250V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0805N430FW251XTR-ND 4363-0805N430FW251XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details