Passive Plus, Inc. Ceramic Capacitors 0603N3R3BW251

Description
CAP CER 3.3PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 3.3PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0603N3R3BW251DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N3R3BW251DKR-ND
Ceramic Capacitors 4363-0603N3R3BW251DKR-ND
CAP CER 3.3PF 250V C0G/NP0 0603

CAP CER 3.3PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N3R3BW251TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N3R3BW251TR-ND
Ceramic Capacitors 4363-0603N3R3BW251TR-ND
CAP CER 3.3PF 250V C0G/NP0 0603

CAP CER 3.3PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N3R3BW251CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N3R3BW251CT-ND
Ceramic Capacitors 4363-0603N3R3BW251CT-ND
CAP CER 3.3PF 250V C0G/NP0 0603

CAP CER 3.3PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 0603N3R3BW251 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N3R3BW251
Ceramic Capacitors 0603N3R3BW251
.060 X.030 3.3 PF .1PF 250 VOLTS

.060 X.030 3.3 PF .1PF 250 VOLTS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0603N3R3BW251DKR-ND 4363-0603N3R3BW251TR-ND 0603N3R3BW251
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details